M85049/3714N04D详情
Glenair M85049/3714N04D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
Aluminium
RoHS
Compliant
Shell Sizes
14
MIL Type
MIL-DTL-38999 I, II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/3714N04D
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
包装
Bulk
系列
AS85049
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-38999
镀层
Nickel
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Nickel, Electroless
产品类别
圆形MIL规格后壳
M85049/3714N04D拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。