M85049/3A4A1详情
Glenair M85049/3A4A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Shell Sizes
16
MIL Type
MIL-DTL-22992
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
M85049/3A4A1
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M85049/3
系列
QWL
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/3A4A1拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。