M85049/44-2详情
Glenair M85049/44-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Unit Weight
2.005766 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/44-2
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.01
Manufacturer Series
M85049/44
系列
AS85049
类型
Backshell
子类别
MIL-Spec / MIL-Type
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M85049/44-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。