M85049/46W14详情
Glenair M85049/46W14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Shell Sizes
14
MIL Type
MIL-DTL-38999 I, II
Unit Weight
0.434810 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/46W14
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.99
Manufacturer Series
M85049/46
系列
AS85049
类型
Strain Relief
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/46W14拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。