M85049/48-1-5F详情
Glenair M85049/48-1-5F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
外壳材料
Steel
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
Qualification
EREL
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
外壳电镀
Cadmium
产品
Backshells
安装角
Straight
产品类别
D-Sub MIL Spec Connectors
M85049/48-1-5F拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。