M85049/48-2-1F详情
Glenair M85049/48-2-1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
外壳材料
Steel
RoHS
Details
Mounting Styles
Panel
Contact Materials
-
Insulation Materials
-
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.282192 oz
定位的数量
-
行数
-
性别
Female
额定电流
-
绝缘材料
Not Insulated
外壳电镀
Cadmium
产品
Backshells
安装角
Straight
M85049/48-2-1F拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。