M85049/53-16N详情
Glenair M85049/53-16N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Product Status
活跃
Package
Bulk
厂商
Glenair
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
M85049/53-16N
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.55
系列
*
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
compliant
M85049/53-16N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。