M85049/54-14W详情
Glenair M85049/54-14W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
Non-Compliant
Shell Sizes
14
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Glenair
Brand
Glenair
厂商
Glenair
Product Status
活跃
包装
Bulk
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
军用标准
MIL-DTL-5015
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/54-14W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。