注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥794.694683
10
¥749.711966
100
¥707.275441
500
¥667.240976
1000
¥629.472621
M85049/55-10A详情
Glenair M85049/55-10A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
Shell Sizes
10
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Qualification
EREL
Unit Weight
0.430695 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/55-10A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/55-10A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。