M85049/57-16W详情
Glenair M85049/57-16W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
Qwik You
包装
Bulk
类型
Strain Relief
子类别
Circular Connectors
军用标准
MIL-DTL-38999
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/57-16W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。