M85049/57-20W详情
Glenair M85049/57-20W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
Brand
Glenair
Manufacturer
Glenair
Mating Style
Non-Self Locking
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 I, II
Shell Style#
45 Deg
Shell Sizes
20
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/57-20W
Part Life Cycle Code
活跃
Manufacturer Series
M85049/57
Risk Rank
5.59
Ihs Manufacturer
GLENAIR INC
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/57-20W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。