M85049/59A18详情
Glenair M85049/59A18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
Shell Sizes
18
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/59-A18
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
Manufacturer Series
M85049/59A18
Military Connector Accessory
S797
系列
AS85049
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
收缩套适配器
产品
收缩套适配器
相关军用规格
MIL-C-22992
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/59A18拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。