M85049/5A9A1详情
Glenair M85049/5A9A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-22992
RoHS
Non-Compliant
Manufacturer Part Number
M85049/5A9A1
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.59
Manufacturer Series
M85049/5
系列
QWL
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/5A9A1拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。