M85049/80-12详情
Glenair M85049/80-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
过渡中
For Use With
MIL-DTL-38999 I, III or IV Connectors in Size 12 Contact Cavities
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
类型
密封塞
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85049/80-12拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。