M85049/82-10N03详情
Glenair M85049/82-10N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
10
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
0.726026 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品
带锁适配器
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/82-10N03拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。