M85049/82-24X02详情
Glenair M85049/82-24X02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M85049/82-24X02
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M85049/82
连接器支持类型
连接器附件
达到SVHC
compliant
0个相似型号
M85049/82-24X02拓展信息








哦! 它是空的。