M85049/88-9M03详情
Glenair M85049/88-9M03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
M85049/88-9M03
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
Manufacturer Series
M85049/88
系列
AS85049
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品
实心防护罩
产品类别
圆形MIL规格后壳
M85049/88-9M03拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。