M85049/88N23P03详情
Glenair M85049/88N23P03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Mating Style
自锁
Manufacturer Series
M85049/88
Risk Rank
5.62
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Manufacturer
Glenair Inc
Manufacturer Part Number
M85049/88N23P03
子类别
Circular Connectors
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品
实心防护罩
达到SVHC
not_compliant
M85049/88N23P03拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。