M85049/89-17M02详情
Glenair M85049/89-17M02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 III, IV
Shell Style#
45 Deg
Manufacturer Part Number
M85049/89-17M02
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M85049/89
系列
AS85049
子类别
Circular Connectors
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品
实心防护罩
产品类别
圆形MIL规格后壳
达到SVHC
compliant
M85049/89-17M02拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。