注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥179.134101
10
¥168.994433
100
¥159.428715
500
¥150.404443
1000
¥141.890983
M85049/93-18详情
Glenair M85049/93-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
For Use With
Circular Connectors
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
包装
Bulk
系列
AS85049
类型
Band Split Ring
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
22.4 mm
连接器外壳尺寸
18
M85049/93-18拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。