M85049/95-3A-A详情
Glenair M85049/95-3A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
0.310720 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/95-3A-A
Shell Sizes
3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
系列
AS85049
类型
Mounting Flange
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
安装法兰
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85049/95-3A-A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。