注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥288.125328
10
¥271.81635
100
¥256.430516
500
¥241.915581
1000
¥228.222246
M85528/2-22A详情
Glenair M85528/2-22A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
For Use With
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85528/2-22A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.98
系列
M85528
类型
Mounting Flange
子类别
Circular Connectors
Reach合规守则
unknown
镀层
-
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85528/2-22A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。