M85528/2-8A01详情
Glenair M85528/2-8A01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85528/2-8A01
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.01
系列
M85528
包装
Bulk
类型
Mounting Flange
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85528/2-8A01拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。