MLDM2L-31PSB详情
Glenair MLDM2L-31PSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Filtered
Unfiltered
Manufacturer Part Number
MLDM2L-31PSB
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
Manufacturer Series
MLDM
系列
*
ECCN 代码
EAR99
连接器类型
微型连接器
定位的数量
31 Position
行数
2 Row
HTS代码
8536.69.40.30
Reach合规守则
compliant
MLDM2L-31PSB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。