MLDM2L-51-2PSB详情
Glenair MLDM2L-51-2PSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
Unfiltered
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MLDM2L-51-2PSB
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
Manufacturer Series
MLDM
系列
*
ECCN 代码
EAR99
连接器类型
微型连接器
定位的数量
51 Position
行数
2 Row
HTS代码
8536.69.40.30
子类别
D-Sub Connectors
Reach合规守则
compliant
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
MLDM2L-51-2PSB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。