注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14.543486
10
¥13.720273
100
¥12.94365
500
¥12.210988
1000
¥11.519802
MS27488-20-2详情
Glenair MS27488-20-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Glenair 80 Series Size 20 Connectors
MIL Type
MIL-DTL-26482 II
Unit Weight
0.002744 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
859-012
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
Base Product Number
MS27488
厂商
Glenair
Product Status
活跃
Alternate Contacts
10-405996-202
Rohs Code
有
Manufacturer Part Number
MS27488-20-2
Alternate Contact Sources
AMPHENOL
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
1.56
系列
*
类型
密封塞
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
触点性别
MALE
连接器支持类型
连接器附件
配件类型
密封塞
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
SEALING PLUG
产品
Accessories
相关军用规格
MIL-DTL-38999
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27488-20-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。