MS27501A23CL详情
Glenair MS27501A23CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Series
MS27501
Risk Rank
5.6
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
23
Manufacturer Part Number
MS27501A23CL
系列
*
类型
插头盖
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27501A23CL拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。