MS27501C19A详情
Glenair MS27501C19A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS27501C19A
Shell Sizes
19
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
MS27501
系列
*
类型
插头盖
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
MS27501C19A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。