MS27501F19CL详情
Glenair MS27501F19CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Mill-Max
Brand
Mill-Max
RoHS
Details
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS27501F19CL
Shell Sizes
19
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
MS27501
系列
9401
包装
Bulk
类型
插头盖
子类别
Hardware
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circuit Board Hardware - PCB
军用连接器配件名称
PROTECTIVE COVER
产品
Receptacles
产品类别
Circuit Board Hardware - PCB
MS27501F19CL拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。