MS27501F21A详情
Glenair MS27501F21A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS27501F21A
Shell Sizes
21
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
MS27501
系列
*
类型
插头盖
子类别
Relays
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Relay Sockets & Hardware
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
产品类别
Relay Sockets & Hardware
MS27501F21A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。