MS27502C21C详情
Glenair MS27502C21C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
触点镀层
Gold
Cable Types
Coaxial
Contact Materials
铍铜
Operating Temp Range
-50C to 105C
RoHS
Non-Compliant
Manufacturer
Glenair
Brand
Glenair
Factory Pack QuantityFactory Pack Quantity
1
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS27502C21C
Shell Sizes
21
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
MS27502
连接器类型
SMA转SMA
类型
插座盖
性别
M-M
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
连接器支持类型
连接器附件
电缆长度
0.229(m)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
连接器类型A
SMA
连接器类型B
SMA
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
MS27502C21C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。