注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1711.588402
10
¥1614.706036
100
¥1523.307585
500
¥1437.082624
1000
¥1355.738329
MS27506F8-2详情
Glenair MS27506F8-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Shell Sizes
8
MIL Type
MIL-DTL-38999 I
Qualification
EREL
Unit Weight
0.412264 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
MS27506
厂商
Glenair
Product Status
活跃
系列
MS
子类别
Circular Connectors
军用标准
MIL-DTL-38999
产品类别
Circular MIL Spec Strain Reliefs & Adapters
导线/电缆直径
5.9 mm
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
Unknown
MS27506F8-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。