注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3097.433271
10
¥2922.106857
100
¥2756.704584
500
¥2600.664702
1000
¥2453.457264
MS27510B16CN详情
Glenair MS27510B16CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-38999 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS27510B16CN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
系列
MS
类型
插头盖
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27510B16CN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。