注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6146.264719
10
¥5798.362943
100
¥5470.15372
500
¥5160.522379
1000
¥4868.417337
MS3057-32C详情
Glenair MS3057-32C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Shell Sizes
44
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS3057-32C
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.82
系列
MS
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
MS3057-32C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。