MS3105-40详情
Glenair MS3105-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Base Product Number
MS3105
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-5015 Receptacle
Manufacturer Part Number
MS3105-40
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
Manufacturer Series
MS3105
类型
Dummy Receptacle
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
外壳尺寸-插入
40
连接器支持类型
连接器附件
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
Flange
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
32.1 mm
MS3105-40拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。