MS3152-24详情
Glenair MS3152-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Shell Sizes
24
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
MS3152
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
系列
Military, MIL-DTL-26482
颜色
-
子类别
Circular Connectors
外壳尺寸-插入
24
配件类型
Strain Relief
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
特征
-
产品类别
Circular MIL Spec Strain Reliefs & Adapters
MS3152-24拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。