MS3180-10CAL详情
Glenair MS3180-10CAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
MIL Type
MIL-DTL-26482
Qualification
EREL
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
Base Product Number
MS3180-10
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Plug
系列
MS
类型
插头盖
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
10
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3180-10CAL拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。