MS3180-22RA详情
Glenair MS3180-22RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
Aluminum, Anodized
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Manufacturer
Glenair
Package
Bulk
Base Product Number
MS3180-22
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Plug
Manufacturer Part Number
MS3180-22RA
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.03
系列
Military, MIL-DTL-26482
类型
插头盖
颜色
Black
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
22
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3180-22RA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。