MS3181-16CAL详情
Glenair MS3181-16CAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
MIL Type
MIL-DTL-26482
Unit Weight
0.724473 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
MS3181-16
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
Manufacturer Part Number
MS3181-16CAL
Shell Sizes
16
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.62
系列
MS
类型
插座盖
颜色
Black
附加功能
STANDARD: MIL-DTL-26482, USED WITH RECEPTACLE
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
外壳尺寸-插入
16
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
相关军用规格
MIL-DTL-26482
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3181-16CAL拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。