MS3181-22RAL详情
Glenair MS3181-22RAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
MS3181-22
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
Manufacturer Part Number
MS3181-22RAL
Shell Sizes
22
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.63
Manufacturer Series
MS3181
系列
MS
类型
插座盖
颜色
Black
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
外壳尺寸-插入
22
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
PROTECTIVE COVER
产品
Accessories
特征
钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3181-22RAL拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。