MS3181-24NA详情
Glenair MS3181-24NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
Package
Bulk
Base Product Number
MS3181-24
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
MIL Type
MIL-DTL-26482
Unit Weight
1.199315 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
For Use With
Shell Size 24
Manufacturer Part Number
MS3181-24NA
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPACECRAFT COMPONENTS CORP
Risk Rank
5.63
系列
Military, MIL-DTL-26482
类型
插座盖
颜色
Black
子类别
Circular Connectors
Reach合规守则
unknown
外壳尺寸-插入
24
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
带环金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3181-24NA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。