MS3186A119W详情
Glenair MS3186A119W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Base Product Number
MS3186A
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-26500, MIL-DTL-26482, MIL-DTL-38999 Series I, II, MIL-DTL-5015, MIL-DTL-83723
Manufacturer Part Number
MS3186A-119W
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
类型
Jam Nut
颜色
Green
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
22
连接器支持类型
连接器附件
配件类型
六角螺母
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3186A119W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。