MS3188B06A详情
Glenair MS3188B06A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bulk
Base Product Number
MS3188
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS3188B06A
Risk Rank
5.81
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
Obsolete
系列
AS85049
包装
Bulk
类型
环保后壳
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
MS3188B06A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。