注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2032.635853
10
¥1917.58099
100
¥1809.038676
500
¥1706.640258
1000
¥1610.037981
MS3416-18GN详情
Glenair MS3416-18GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS3416-18GN
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.8
系列
MS
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
13.7 mm
MS3416-18GN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。