注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1361.823518
10
¥1284.739165
100
¥1212.018081
500
¥1143.413289
1000
¥1078.691779
MS3416-28EC详情
Glenair MS3416-28EC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
1.692004 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
For Use With
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS3416-28EC
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLENAIR INC
Risk Rank
8.38
系列
MS
类型
E Nut
子类别
Circular Connectors
Reach合规守则
unknown
镀层
Cadmium
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3416-28EC拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。