MS3417-18G详情
Glenair MS3417-18G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
MS3417-18G
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.81
系列
MS
包装
Bulk
类型
Strain Relief
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
MS3417-18G拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。