MS3420-3详情
Glenair MS3420-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MS3057-A, MS3057-C Circular Cable Clamp
MIL Type
MIL-DTL-5015
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
系列
MS
类型
Telescoping Bushing
子类别
Circular Connectors
配件类型
Telescoping Bushing
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
73 mm
MS3420-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。