MS3420-3A详情
Glenair MS3420-3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Product Diameter (mm)
5.3(mm)
MIL Type
MIL-DTL-5015
For Use With
MS3057A Cable Clamp
类型
Telescoping Bushing
产品
Accessories
产品长度(mm)
50.8(mm)
0个相似型号
MS3420-3A拓展信息
MWDM1L-15NSK
Glenair
MWDM2L-37P-8K7-72B
Glenair
MWDM1L-9P-6K5-30B
Glenair
MWDM2L-37P-8K7-18R
Glenair
311FS001N1606ET
Glenair
M85049/88-11J03
Glenair
G8191-16NF
Glenair
ST5M1500B21
Glenair
M28840/13JCW
Glenair
MWDM1L-31PBRPT-.125
Glenair








哦! 它是空的。