MWDM1L-31P-4E7-24L详情
Glenair MWDM1L-31P-4E7-24L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
31
Shipping Restrictions
Export outside of USA is prohibited.More Info
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Non-Compliant
系列
KPT
终端
Crimp
连接器类型
D-Sub
定位的数量
31
子类别
D-Sub Connectors
导线/电缆种类
Hook-up Wire
电缆长度
610 mm
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
MWDM1L-31P-4E7-24L拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。