MWDM5L-100CS-6E1-48B详情
Glenair MWDM5L-100CS-6E1-48B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
100
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP00
Cable entry
Top/bottom
Rated permanent current Iu
160
Type of control element
Without actuator
RoHS
Compliant
终端
Crimp
连接器类型
D-Sub
定位的数量
100
电缆长度
1.219 m
MWDM5L-100CS-6E1-48B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。